DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Duty Cycle Frequency Resistance |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 10000 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 40nF to 400µF |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
DMM Type | Hand Held |
External Depth | 60mm |
External Length / Height | 195mm |
External Width | 92mm |
Inductance Measuring Ranges | 40 H |
Ranging | Auto |
Voltage Measuring Range AC | 1V 10V 100V 750V |
Voltage Measuring Range DC | 1V 10V 100V 1kV |
MULTIMETER, DIG, HAND HELD, 4.75 DIGIT | element14 |
Beha-Amprobe Digital Multimeter, 750V, 10MHz, 40MOhm | Distrelec |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Duty Cycle, Frequency, Resistance |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 10000 |
RoHS Compliant | Yes |
Digital multimeter, 37xR-A TRMS | RS |
Multimeter, Digital, 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC, RS-232, LCD | Amprobe 37XR-A | RS Americas |
Where can I find additional details, specifications and documents for a 37XR-A?
Additional datasheets, footprints and schematics for 37XR-A are listed on our Part Details page. You can also find images and similar parts to 37XR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37XR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37XR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37XR-A fall under?
The 37XR-A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 37XR-A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37XR-A you can contact the distributor directly for product support, shipping queries etc.
Is the 37XR-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37XR-A have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and RS Americas have stock available or on a lead time for 37XR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37XR-A often in real-time on the comparison pages.
What if I can't find stock of 37XR-A?
You can fill out our help required form which you can use to request a quote for 37XR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.