Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.57
|
No stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | Button Cell |
Battery Technology | Silver Oxide |
Battery Capacity | 14mAh |
Battery Terminals | Pressure Contact |
External Diameter | 5.8mm |
External Height | 2.15mm |
RoHS Compliant | NA |
Battery Ag2O, 1.55V, Coin Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a 379BP?
Additional datasheets, footprints and schematics for 379BP are listed on our Part Details page. You can also find images and similar parts to 379BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 379BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 379BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 379BP fall under?
The 379BP is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 379BP when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 379BP you can contact the distributor directly for product support, shipping queries etc.
Is the 379BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 379BP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 379BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 379BP often in real-time on the comparison pages.
What if I can't find stock of 379BP?
You can fill out our help required form which you can use to request a quote for 379BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.