Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1192840-6,
379721-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Systems Code | 25 |
Adhesive Pre-Coat | Yes |
Material Code | 25 |
Lipped | Yes |
Cable Diameter Range | 35.1 – 51.8mm, 1.38 – 2.04in, 35.1 – 60mm, 1.38 – 2.36in |
Inside Diameter as Supplied | 2.04in, 51.8mm |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 379721-000?
Additional datasheets, footprints and schematics for 379721-000 are listed on our Part Details page. You can also find images and similar parts to 379721-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 379721-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 379721-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 379721-000 fall under?
The 379721-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 379721-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 379721-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 379721-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 379721-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 379721-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 379721-000 often in real-time on the comparison pages.
What if I can't find stock of 379721-000?
You can fill out our help required form which you can use to request a quote for 379721-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.