3793 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 7.7N, 11.1MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0420


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.0420
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Body Length 11.1mm
Compressed Length 5.5mm
Compression Load Max 7.7N
External Diameter 3.56mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 7.7N, 11.1Mm | Newark Electronics


3793 Semiconductors - Tools by Adafruit Industries

CIRCUITPYTHON 3 POSTER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3793?

Additional datasheets, footprints and schematics for 3793 are listed on our Part Details page. You can also find images and similar parts to 3793 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3793 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3793 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3793 fall under?

The 3793 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 3793 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3793 you can contact the distributor directly for product support, shipping queries etc.

Is the 3793 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3793 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3793.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3793 often in real-time on the comparison pages.

What if I can't find stock of 3793?

You can fill out our help required form which you can use to request a quote for 3793 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay