Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.50
|
No stock
|
Buy Now |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
PCB TAB, 2.8X0.8MM | Farnell |
Where can I find additional details, specifications and documents for a 378908.64MS?
Additional datasheets, footprints and schematics for 378908.64MS are listed on our Part Details page. You can also find images and similar parts to 378908.64MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 378908.64MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 378908.64MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 378908.64MS fall under?
The 378908.64MS is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 378908.64MS when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 378908.64MS you can contact the distributor directly for product support, shipping queries etc.
Is the 378908.64MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 378908.64MS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 378908.64MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 378908.64MS often in real-time on the comparison pages.
What if I can't find stock of 378908.64MS?
You can fill out our help required form which you can use to request a quote for 378908.64MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.