378703-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 378703-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 378703-000
Series Information for 378703-000 - TE Connectivity
  • Status: Active
  • Aliases: EPKJ-0137-(S5), 6-1192834-4
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EPKJ-0137-(S5)

Specifications

Color:
Black
Outer Insulation:
Tube
Partition Orientation:
Horizontal/Vertical
Number of Cores:
4
Cross-Section Range:
70 – 150mm²
Voltage Class:
≤ 1kV
Armoring:
Wire Steel
UL Rating:
No
Standards:
EN 50393
Mechanical Reinforcement:
Armor Cage
Application Type:
Inline
UV-Stabilized:
Yes
Product Use:
Joints/Splices
Other Colors Available:
No
Product Availability:
ASIA, EMEA, China
Coating Style:
Inline
Technology:
Heat Shrink
Product Type:
Low Voltage Joint
Material System:
Crosslinked Polyethylene
Case Seal:
Adhesive
Shelf Life:
Unlimited
Insulation:
XLPE/EPR
Adhesive Coating:
Yes
Component Design:
Heat Shrink
Product Family:
EPKJ
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability