Status: | Unknown |
---|---|
Series: | Minigrabber 3782 Series |
RoHS: | Unknown |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.42
|
No stock
|
Buy Now | |
Jameco Electronics
from US$17.95
|
72
in stock
|
Buy Now | |
element14
from US$24.99
|
37
in stock
|
Buy Now | |
Farnell
from US$20.01
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$16.80
|
24
in stock
|
Buy Now | |
Distrelec
from US$22.49
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.08
|
8
in stock
|
Buy Now | |
RS Americas
from US$17.30
|
8
in stock
|
Buy Now |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Banana Plug Stackable |
Voltage Rating | 60VDC |
Current Rating | 5A |
Insulator Colour | Black Red |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
No. of Test Leads | 2 |
Product Range | Minigrabber 3782 Series |
SVHC | No SVHC (07-Jul-2017) |
Pomona 3782-36-02 Cable Assembly Patch Cord 20 AWG Test Clip to Stack-Up Banana | Jameco Electronics |
TEST LEAD SET, CLIP-BANANA PLUG, 36" | element14 |
Test Lead Set, Black/Red, 914Mm, 60V, 5A | Newark Electronics |
Pomona Minigrabber Test Lead Set, 914mm, Black, Red, Beryllium Copper | Distrelec |
Test lead | Transfer Multisort Elektronik |
MINIGRABBER/BANANA PLUG (SET) | Pomona Electronics 3782-36-02 | RS Americas |
3782-36-02,MINIGRABBER/BANANA PLUG (SET) | RS |
Where can I find additional details, specifications and documents for a 3782-36-02.?
Additional datasheets, footprints and schematics for 3782-36-02. are listed on our Part Details page. You can also find images and similar parts to 3782-36-02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3782-36-02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3782-36-02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3782-36-02. fall under?
The 3782-36-02. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3782-36-02. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3782-36-02. you can contact the distributor directly for product support, shipping queries etc.
Is the 3782-36-02. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3782-36-02. have stock available?
Authorised distributors including Jameco Electronics, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 3782-36-02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3782-36-02. often in real-time on the comparison pages.
What if I can't find stock of 3782-36-02.?
You can fill out our help required form which you can use to request a quote for 3782-36-02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.