3773 Hand & Workholding Tools by CK Tools

SIDE CUTTER OVAL HEAD 115MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.23


Distributor Starting From Stock
Logo for RS Americas RS Americas US$3,951.85
1
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cutter Type Side
Overall Length 115mm
Cut Type Mini Bevel
Cutting Capacity Max 1mm
Cutting Edge Hardness -
Product Range -
SVHC No SVHC (15-Jan-2019)
Blade Angle 15°
Blade Length 13mm
Copper Wire Cutting Capacity 1mm
Handle Type PVC / Neoprene Jacket
Hard Wire Cutting Capacity 0.4mm
Length 115mm
Soft Iron Cutting Capacity 1.5mm


37-73 Automation & Process Control by Triplett

POE INJECTOR, TRI-807X

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

3773 Semiconductors - Tools by Adafruit Industries

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

KITTENBOT SILICONE SLEEVE FOR MICRO BIT - RED

Alternative Descriptions

Kittenbot Silicone Sleeve For Micro:Bit - Red |Adafruit 3773 | Newark Electronics

3773 Connectors by ABB Group

RS 3773 WP FLAP CAP RCPT ASSY 20-30

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3773?

Additional datasheets, footprints and schematics for 3773 are listed on our Part Details page. You can also find images and similar parts to 3773 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3773 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3773 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3773 fall under?

The 3773 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to 3773 when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3773 you can contact the distributor directly for product support, shipping queries etc.

Is the 3773 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3773 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 3773.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3773 often in real-time on the comparison pages.

What if I can't find stock of 3773?

You can fill out our help required form which you can use to request a quote for 3773 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay