Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$241.01
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 37Conductor |
Wire Gauge | 26AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Grey |
RoHS Compliant | Yes |
80001215443 3770/37-100=Ul/37/Cab/Typ1/Tpe/Rc/26Awg/Str/.050"/100 |3M 3770/37-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3770/37 (100)?
Additional datasheets, footprints and schematics for 3770/37 (100) are listed on our Part Details page. You can also find images and similar parts to 3770/37 (100) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3770/37 (100) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3770/37 (100) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3770/37 (100) fall under?
The 3770/37 (100) is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3770/37 (100) when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3770/37 (100) you can contact the distributor directly for product support, shipping queries etc.
Is the 3770/37 (100) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3770/37 (100) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3770/37 (100).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3770/37 (100) often in real-time on the comparison pages.
What if I can't find stock of 3770/37 (100)?
You can fill out our help required form which you can use to request a quote for 3770/37 (100) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.