Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
10,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
22
in stock
|
Buy Now | |
Powell Electronics
from US$0.75
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
13
in stock
|
Buy Now | |
Avnet America
from US$20.28
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
Sager
from US$130.79
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR66 |
Battery Technology | Silver Oxide |
Battery Capacity | 28mAh |
Battery Terminals | Flat Top |
External Diameter | 6.8mm |
External Height | 2.66mm |
External Width | - |
External Depth | - |
Weight | 0.4g |
Battery IEC Code | SR626SW |
Battery NEDA Code | 1176SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 377 | Farnell |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 28 Mah, 1.55 V, Sr66, Flat Top, 6.8 Mm Rohs Compliant: Na |Renata 377 | Newark Electronics |
Renata Silver Oxide Cell 377 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotary Encoder + Extras | Adafruit Industries 377 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 377?
Additional datasheets, footprints and schematics for 377 are listed on our Part Details page. You can also find images and similar parts to 377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 377 fall under?
The 377 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 377 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 377 you can contact the distributor directly for product support, shipping queries etc.
Is the 377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 377 have stock available?
Authorised distributors including Farnell, Newark Electronics, Powell Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for 377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 377 often in real-time on the comparison pages.
What if I can't find stock of 377?
You can fill out our help required form which you can use to request a quote for 377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.