Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | - |
---|---|
Volume | 500cc |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Dispensing Method | Syringe |
Length | 420mm |
Lubricant Applications | Personal Protection Equipment |
Lubricant Type | Oil |
Weight | 830g |
Weight Min | 830g |
SERINGUE A HUILE MANUELLE | RS |
OIL, 500CC, SYRINGE | element14 |
Where can I find additional details, specifications and documents for a 376A?
Additional datasheets, footprints and schematics for 376A are listed on our Part Details page. You can also find images and similar parts to 376A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 376A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 376A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 376A fall under?
The 376A is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 376A when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 376A you can contact the distributor directly for product support, shipping queries etc.
Is the 376A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 376A have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 376A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 376A often in real-time on the comparison pages.
What if I can't find stock of 376A?
You can fill out our help required form which you can use to request a quote for 376A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.