Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
376500-000,
9-1198185-0 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Distrelec
from US$0.0428
|
39,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0340
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
-
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
Boersig
from US$0.0341
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 03 |
Marker Material | Polyoxymethylene |
Marker Style | Snap-On |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | S |
Wire Labels & Markers Std03W-S |Raychem Te Connectivity 376500-000 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD03W-S | Sager |
Where can I find additional details, specifications and documents for a 376500-000?
Additional datasheets, footprints and schematics for 376500-000 are listed on our Part Details page. You can also find images and similar parts to 376500-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 376500-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 376500-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 376500-000 fall under?
The 376500-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 376500-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 376500-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 376500-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 376500-000 have stock available?
Authorised distributors including Distrelec, TTI Europe, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 376500-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 376500-000 often in real-time on the comparison pages.
What if I can't find stock of 376500-000?
You can fill out our help required form which you can use to request a quote for 376500-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.