Status: | Unknown |
---|---|
Series: | 3764 Series |
RoHS: | Compliant |
Prices starting from US$37.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$37.02
|
No stock
|
Buy Now |
Adhesive Colour | Transparent |
---|---|
Adhesive Type | Hot Melt |
Product Range | 3764 Series |
Dispensing Method | Stick |
Weight | 11lb |
Colour | Transparent |
RoHS Compliant | Yes |
Adhesive, Hot Melt, Stick, 11Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a 3764TC?
Additional datasheets, footprints and schematics for 3764TC are listed on our Part Details page. You can also find images and similar parts to 3764TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3764TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3764TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3764TC fall under?
The 3764TC is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to 3764TC when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3764TC you can contact the distributor directly for product support, shipping queries etc.
Is the 3764TC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3764TC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3764TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3764TC often in real-time on the comparison pages.
What if I can't find stock of 3764TC?
You can fill out our help required form which you can use to request a quote for 3764TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.