Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 38mm |
External Width - Metric | 29mm |
External Depth - Metric | 22mm |
IP Rating | - |
Body Color | Unfinished |
NEMA Rating | - |
BOX, SHIELDED, ALUMINIUM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
20A Rec 3P4W Fd 600Vac Sc |Abb Thomas & Betts 3754 | Newark Electronics |
Standard Circular Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3754?
Additional datasheets, footprints and schematics for 3754 are listed on our Part Details page. You can also find images and similar parts to 3754 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3754 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3754 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3754 fall under?
The 3754 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 3754 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3754 you can contact the distributor directly for product support, shipping queries etc.
Is the 3754 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3754 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 3754.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3754 often in real-time on the comparison pages.
What if I can't find stock of 3754?
You can fill out our help required form which you can use to request a quote for 3754 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.