Options for Price Comparison
Distributor Statistics for 375237-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 375237-000
Details for 375237-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

375237-000 by TE Connectivity

TXR18AB00B2012AI

Part Information

375237-000 image
Not applicable for solder process capability
Status: Active
Aliases: 375237-000, 2-1192811-0
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
18
Material:
Aluminum
Adapter Entry Size:
12
Color:
Olive Drab
Cable Diameter Range:
.375 – .6in, 9.5 – 15.2mm
Cable Entry Diameter:
.2 – 19.1mm, .01 – .75in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Manufacturer:
Bendix - Class A, E & R
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR12AI
Connector Shell Size:
20
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 20 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe