Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 3.3GHz to 4.2GHz |
RF Filter Applications | Cellular, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic |
Band Pass Filter, 3.3-4.2Ghz, 0603 | Newark Electronics |
BAND PASS FILTERS, 603, 3300 - 4200MHZ, | Avnet Asia |
Where can I find additional details, specifications and documents for a 3750BP14A0900T?
Additional datasheets, footprints and schematics for 3750BP14A0900T are listed on our Part Details page. You can also find images and similar parts to 3750BP14A0900T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3750BP14A0900T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3750BP14A0900T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3750BP14A0900T fall under?
The 3750BP14A0900T is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to 3750BP14A0900T when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3750BP14A0900T you can contact the distributor directly for product support, shipping queries etc.
Is the 3750BP14A0900T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3750BP14A0900T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 3750BP14A0900T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3750BP14A0900T often in real-time on the comparison pages.
What if I can't find stock of 3750BP14A0900T?
You can fill out our help required form which you can use to request a quote for 3750BP14A0900T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.