Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3727976001,
1-1192792-1 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves CGPT-R-4.8-0 | Rapid Electronics |
Cgpt-R-4.8-0 |Raychem Te Connectivity 3727976001 | Newark Electronics |
Cable Accessories Cross-Linked Polyolefin Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3727976001?
Additional datasheets, footprints and schematics for 3727976001 are listed on our Part Details page. You can also find images and similar parts to 3727976001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3727976001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3727976001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3727976001 fall under?
The 3727976001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3727976001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3727976001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3727976001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3727976001 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 3727976001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3727976001 often in real-time on the comparison pages.
What if I can't find stock of 3727976001?
You can fill out our help required form which you can use to request a quote for 3727976001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.