Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | FET Multiplexer Card |
---|---|
For Use With | Keithley 3700 & 3700A Series Mainframes |
Product Range | - |
Input Current Max | 0.1A |
Input Voltage Max | 200V |
No. of Channels | 60Channels |
MULTIPLEXER CARD, DUAL 1X30 FET | Keithley Instruments 3724 | RS Americas |
MULTIPLEXER CARD, DUAL, 1X30 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 3.3mm |
---|---|
Compressed Length | 1.3mm |
Compression Load Max | 4.5N |
External Diameter | 1.57mm |
Wire Diameter | 0.3mm |
RoHS Compliant | Yes |
Spring, Compression, 4.5N, 3.3Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3724?
Additional datasheets, footprints and schematics for 3724 are listed on our Part Details page. You can also find images and similar parts to 3724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3724 fall under?
The 3724 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 3724 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3724 you can contact the distributor directly for product support, shipping queries etc.
Is the 3724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3724 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for 3724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3724 often in real-time on the comparison pages.
What if I can't find stock of 3724?
You can fill out our help required form which you can use to request a quote for 3724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.