Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.31
Accessory Type | Multiplexer Card |
---|---|
For Use With | Keithley 3700 & 3700A Series Mainframes |
Product Range | - |
Input Current Max | 1A |
Input Voltage Max | 200V |
No. of Channels | 60Channels |
MULTIPLEXER CARD, DUAL, 1X30 | element14 |
DUAL 1X30 HIGH SPEED REED RELAY MULTIPLE | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1In Str Lt Conn Typea Cond Iron |Abb Thomas & Betts 3723 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3723?
Additional datasheets, footprints and schematics for 3723 are listed on our Part Details page. You can also find images and similar parts to 3723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3723 fall under?
The 3723 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 3723 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3723 you can contact the distributor directly for product support, shipping queries etc.
Is the 3723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3723 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 3723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3723 often in real-time on the comparison pages.
What if I can't find stock of 3723?
You can fill out our help required form which you can use to request a quote for 3723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.