372210-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 372210-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 372210-000
Series Information for 372210-000 - TE Connectivity
  • Status: Active
  • Aliases: 372210-000, 8-1198187-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD12W-L

Specifications

Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Style:
Snap-On
Marker Size:
STD 12
Compatible Cable Diameter:
4.5 – 6mm, .177 – .236in
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
311
Marker Cut:
Straight
Printed Marking:
L

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Conrad
; No. of markers: 30; Imprint: L ;