Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,028.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$2,770.00
|
21
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
5
in stock
|
Buy Now | |
RS
from US$3,028.27
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$3,028.27
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
element14
from US$2,930.26
|
-
|
Buy Now | |
TestEquity
from US$3,028.27
|
-
|
Buy Now |
Accessory Type | Multiplexer Card |
---|---|
For Use With | Keithley 3700 & 3700A Series Mainframes |
Product Range | - |
Input Current Max | 1A |
Input Voltage Max | 300V |
No. of Channels | 96Channels |
Multiplexer Card | Newark Electronics |
DUAL 1X48 HIGH DENSITY MULTIPLEX CARD | RS |
Keithley 3722 Dual 1x48 High Density Multiplexer Card | Rapid Electronics |
ACC, MULTIPLEXER CARD, DUAL 1X48 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIY Snow Globe Kit - 108mm Diameter | Adafruit Industries 3722 | RS Americas |
Where can I find additional details, specifications and documents for a 3722?
Additional datasheets, footprints and schematics for 3722 are listed on our Part Details page. You can also find images and similar parts to 3722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3722 fall under?
The 3722 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 3722 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3722 you can contact the distributor directly for product support, shipping queries etc.
Is the 3722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3722 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 3722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3722 often in real-time on the comparison pages.
What if I can't find stock of 3722?
You can fill out our help required form which you can use to request a quote for 3722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.