Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.25
|
No stock
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 165mm |
Cut Type | Heavy Duty |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Angle | 15° |
Copper Wire Cutting Capacity | 4mm |
Edge Finish / Profile | Heavy Duty |
Length | 165mm |
Piano Wire Cutting Capacity | 2mm |
CUTTER, SIDE, HEAVY DUTY, 165MM | Farnell |
Where can I find additional details, specifications and documents for a 3720-6.5?
Additional datasheets, footprints and schematics for 3720-6.5 are listed on our Part Details page. You can also find images and similar parts to 3720-6.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3720-6.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3720-6.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3720-6.5 fall under?
The 3720-6.5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3720-6.5 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3720-6.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3720-6.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3720-6.5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3720-6.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3720-6.5 often in real-time on the comparison pages.
What if I can't find stock of 3720-6.5?
You can fill out our help required form which you can use to request a quote for 3720-6.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.