372 Flashlights by Performance Tools

ATAK Multi-function Zoomable 1000lm LED Headlamp

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.00

Distributor Stock
Logo for RS
RS
from US$32.16
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.00
144
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$24.26
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.00
-
Buy Now
Logo for Sager
Sager
from US$24.74
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Flashlight Type Head Light
Light Source LED
Lumen Output 250lm


372 Semiconductors - Tools by Adafruit Industries

10K Precision Epoxy Thermistor - 3950 NTC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

10K Precision Epoxy Thermistor - 3950 Ntc |Adafruit 372 | Newark Electronics

372 Accessories - Miscellaneous by ABB Group

TC 372 1 INCH INSUL BULLET CONDUIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

372 Accessories - Miscellaneous by Molex

CONSTRUCTION GUARD 1-3/4 NECK ZINCPLATED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 372?

Additional datasheets, footprints and schematics for 372 are listed on our Part Details page. You can also find images and similar parts to 372 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 372 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 372 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 372 fall under?

The 372 is listed under Electrical > Flashlights.

Can I view similar or alternative parts?

You can view similar parts to 372 when available in the Flashlights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 372 you can contact the distributor directly for product support, shipping queries etc.

Is the 372 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 372 have stock available?

Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and Sager have stock available or on a lead time for 372.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 372 often in real-time on the comparison pages.

What if I can't find stock of 372?

You can fill out our help required form which you can use to request a quote for 372 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay