Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Riveter Type | Hand |
---|---|
Rivet Dia | - |
No. of Noses | - |
Product Range | - |
Riveter Set, Swivel Head | Newark Electronics |
RIVETER SET, SWIVEL HEAD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Imperial | 0.5" |
---|---|
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3713?
Additional datasheets, footprints and schematics for 3713 are listed on our Part Details page. You can also find images and similar parts to 3713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3713 fall under?
The 3713 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Riveters.
Can I view similar or alternative parts?
You can view similar parts to 3713 when available in the Riveters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3713 you can contact the distributor directly for product support, shipping queries etc.
Is the 3713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3713 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 3713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3713 often in real-time on the comparison pages.
What if I can't find stock of 3713?
You can fill out our help required form which you can use to request a quote for 3713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.