371253-000 Connector Backshells & Adapters by TE Connectivity

TXR78AB00-2010AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 371253-000,
9-1192780-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.61

Distributor Stock
Logo for Avnet America
Avnet America
from US$79.61
-
Buy Now

Specifications

TE Adapter Code 78
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Material Aluminum
Adapter Entry Size 10
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Cable Diameter Range 7.9 – 12.7mm, .313 – .5in
Connector Detail Specification Number Patt 121B
Connector General Specification Number VG 95234, BS9522 F0032 (AB)
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR10AI
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle 00
Style Tinel-Lock Adapter
Connector Shell Size 20
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 20 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 371253-000?

Additional datasheets, footprints and schematics for 371253-000 are listed on our Part Details page. You can also find images and similar parts to 371253-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 371253-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 371253-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 371253-000 fall under?

The 371253-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 371253-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 371253-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 371253-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 371253-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 371253-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 371253-000 often in real-time on the comparison pages.

What if I can't find stock of 371253-000?

You can fill out our help required form which you can use to request a quote for 371253-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay