Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ico-Rally Moisture-Proof Heat Shrink, Color | Black, Size |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 101.6mm |
---|---|
Compressed Length | 83mm |
Compression Load Max | 17N |
External Diameter | 27.79mm |
Wire Diameter | 1.4mm |
RoHS Compliant | Yes |
Spring, Compression, 17N, 101.6Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Measuring Functions | Ground Resistance, Current |
---|---|
Resistance Measurement Range | 0.1ohm to 1200ohm |
Resistance Measurement Frequency | 2403Hz |
External Depth | 55mm |
External Height | 235mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3711?
Additional datasheets, footprints and schematics for 3711 are listed on our Part Details page. You can also find images and similar parts to 3711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3711 fall under?
The 3711 is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to 3711 when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3711 you can contact the distributor directly for product support, shipping queries etc.
Is the 3711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3711 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 3711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3711 often in real-time on the comparison pages.
What if I can't find stock of 3711?
You can fill out our help required form which you can use to request a quote for 3711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.