Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ico-Rally Moisture-Proof Heat Shrink, Color | Black, Size |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Metal Oxide |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
Resistance:1Ohm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3710?
Additional datasheets, footprints and schematics for 3710 are listed on our Part Details page. You can also find images and similar parts to 3710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3710 fall under?
The 3710 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3710 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3710 you can contact the distributor directly for product support, shipping queries etc.
Is the 3710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3710 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 3710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3710 often in real-time on the comparison pages.
What if I can't find stock of 3710?
You can fill out our help required form which you can use to request a quote for 3710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.