Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Technology | Silver Oxide |
Battery Capacity | 34mAh |
Battery Terminals | Pressure Contact |
External Diameter | 9.5mm |
External Height | 2.1mm |
RoHS Compliant | NA |
Battery, Silver Oxide, 1.55V, Coin Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a 371-370TZ?
Additional datasheets, footprints and schematics for 371-370TZ are listed on our Part Details page. You can also find images and similar parts to 371-370TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 371-370TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 371-370TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 371-370TZ fall under?
The 371-370TZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 371-370TZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 371-370TZ you can contact the distributor directly for product support, shipping queries etc.
Is the 371-370TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 371-370TZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 371-370TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 371-370TZ often in real-time on the comparison pages.
What if I can't find stock of 371-370TZ?
You can fill out our help required form which you can use to request a quote for 371-370TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.