Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 7.5 |
---|---|
DMM Connectivity | Ethernet GPIB USB |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 300V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 300V |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
Current Measuring Range AC | 1mA to 3A |
Current Measuring Range DC | 10µA to 3A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto Manual |
Temperature Measuring Range | -150°C to +1820°C |
Voltage Measuring Range AC | 100mV to 300V |
Voltage Measuring Range DC | 100mV to 300V |
3706A-S Without Front Panel Display And Keypad |Keithley 3706A-SNFP | Newark Electronics |
3706A-S without front panel display and keypad | Keithley Instruments 3706A-SNFP | RS Americas |
SYSTEM SWITCH, 6-SLOT, MAINFRAME | Farnell |
Where can I find additional details, specifications and documents for a 3706A-SNFP?
Additional datasheets, footprints and schematics for 3706A-SNFP are listed on our Part Details page. You can also find images and similar parts to 3706A-SNFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3706A-SNFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3706A-SNFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3706A-SNFP fall under?
The 3706A-SNFP is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 3706A-SNFP when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3706A-SNFP you can contact the distributor directly for product support, shipping queries etc.
Is the 3706A-SNFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3706A-SNFP have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3706A-SNFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3706A-SNFP often in real-time on the comparison pages.
What if I can't find stock of 3706A-SNFP?
You can fill out our help required form which you can use to request a quote for 3706A-SNFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.