Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,030.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4,360.96
|
1
in stock
|
Buy Now | |
TestEquity
from US$4,360.96
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$4,360.96
|
1
in stock
|
Buy Now | |
element14
from US$4,260.10
|
1
in stock
|
Buy Now | |
RS
from US$4,360.96
|
-
|
Buy Now | |
Newark Electronics
from US$4,030.00
|
-
|
Buy Now | |
RS Americas
from US$4,030.00
|
-
|
Buy Now | |
Distrelec
from US$4,263.60
|
-
|
Buy Now |
No. of Digits | 7.5 |
---|---|
DMM Connectivity | Ethernet GPIB USB |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 300V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 300V |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Keithley 3706A-S Six Slot System Switch for 3700A Series Switch/Multimeter | Rapid Electronics |
SYSTEM SWITCH, 6-SLOT, MAINFRAME | element14 |
6 SLOT SYSTEM SWITCH | RS |
System Switch, 6Slot, Multimeter | Newark Electronics |
6 Slot System Switch | Keithley Instruments 3706A-S | RS Americas |
Keithley System Switch, 1Ohm ... 100MOhm | Distrelec |
Where can I find additional details, specifications and documents for a 3706A-S?
Additional datasheets, footprints and schematics for 3706A-S are listed on our Part Details page. You can also find images and similar parts to 3706A-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3706A-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3706A-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3706A-S fall under?
The 3706A-S is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 3706A-S when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3706A-S you can contact the distributor directly for product support, shipping queries etc.
Is the 3706A-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3706A-S have stock available?
Authorised distributors including TestEquity, Rapid Electronics, element14, Farnell and RS have stock available or on a lead time for 3706A-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3706A-S often in real-time on the comparison pages.
What if I can't find stock of 3706A-S?
You can fill out our help required form which you can use to request a quote for 3706A-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.