Prices starting from US$14.26
For Use With | Dialight Panel Mount Indicators |
---|---|
Lamp Socket Size | 9.525mm |
Accessory Type | Datalamp Holder |
Product Range | - |
Cylindrical Plug-In Lamp Holder | Newark Electronics |
Lamp Sockets 0.375" (9mm) Mounting Hole Turrets 370 Series | Dialight 370-8738-504 | RS Americas |
HOLDER | TTI Europe |
Lamp Holders & Accessories HOUSING INDICATOR | Sager |
Where can I find additional details, specifications and documents for a 370-8738-504?
Additional datasheets, footprints and schematics for 370-8738-504 are listed on our Part Details page. You can also find images and similar parts to 370-8738-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 370-8738-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 370-8738-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 370-8738-504 fall under?
The 370-8738-504 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 370-8738-504 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 370-8738-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 370-8738-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 370-8738-504 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 370-8738-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 370-8738-504 often in real-time on the comparison pages.
What if I can't find stock of 370-8738-504?
You can fill out our help required form which you can use to request a quote for 370-8738-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.