Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.87
|
2
in stock
|
Buy Now | |
Conrad
from US$22.38
|
24
in stock
|
Buy Now | |
element14
from US$34.37
|
2
in stock
|
Buy Now | |
RS
from US$24.08
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.99
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$24.54
|
-
|
Buy Now | |
Rapid Electronics
from US$11.74
|
-
|
Buy Now |
Plier Style | Flat Nose |
---|---|
Overall Length | 125mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Chrome-vanadium electric steel, forged, oil-hardened, polished head, plastic-covered gripsStyle 2: Flat, pointed jaws | Conrad |
FLAT NOSE PLIER, 125MM | element14 |
KNIPEX 37 21 125 Flat Nose Pliers for pr | RS |
Pliers | Transfer Multisort Elektronik |
Flat Nose Plier, 125Mm | Newark Electronics |
Knipex 37 21 125 Gripping Pliers For Precision Mechanics Flat Concave Jaws 125mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 37 21 125?
Additional datasheets, footprints and schematics for 37 21 125 are listed on our Part Details page. You can also find images and similar parts to 37 21 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37 21 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37 21 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37 21 125 fall under?
The 37 21 125 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 37 21 125 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37 21 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 37 21 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37 21 125 have stock available?
Authorised distributors including Conrad, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 37 21 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37 21 125 often in real-time on the comparison pages.
What if I can't find stock of 37 21 125?
You can fill out our help required form which you can use to request a quote for 37 21 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.