36DY333F040BL2A

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 36DY333F040BL2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 36DY333F040BL2A
Series Information for 36DY333F040BL2A - Vishay Intertechnology

Features

  • feature
    - Useful life: 2000 h at +85 u00b0C - The industry standard for large can aluminum capacitors - Ideal for high wattage power supplies and energy storage applications - Capacitance values to 2.2 F - Largest CV available - Highest voltage available - Screw terminal

Description

ALUMINUM ELECTROLYTIC CAPACITOR 33000UF 40V +50% -10% SCREW

Specifications

Capacitance:
33000 F
Voltage Rating:
40V
Product Range:
36DY Series
Lifetime @ Temperature:
3000 hours @ 85 C
Capacitance Tolerance:
+50% -10%
Capacitor Terminals:
Screw

Alternate Descriptions

Avnet America

Cap Aluminum 33000uF 40V -10% to 50% (52.8 X 95.3mm) Clamp Mount Aluminum Cylindrical Can 15500mA 2000 hr 85°C

Avnet America product