36DX872G040AC2A

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 36DX872G040AC2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 36DX872G040AC2A
Series Information for 36DX872G040AC2A - Vishay Intertechnology

Features

  • feature
    - Useful life: 1000 h at +85 u00b0C - High capacitance per case size - High ripple current - Low leakage current - Long shelf life and operating life - Type 36D ratings recommended for replacement applications only. For new designs, see type 36DY - Screw terminal

Description

ALUMINUM ELECTROLYTIC CAPACITOR 8700UF 40V +75 -10% SCREW

Specifications

Capacitance:
8700µF
Voltage Rating:
40V
Product Range:
36DX Series
Lifetime @ Temperature:
3000 hours @ 105°C
Capacitance Tolerance:
+75% -10%
Capacitor Terminals:
Screw

Alternate Descriptions

Avnet America

Cap Aluminum 8700uF 40V -10% to 75% (36.9 X 108mm) Clamp Mount Aluminum Cylindrical Can 1000 hr 85°C

Avnet America product