Status: | Unknown |
---|---|
Series: | 36DX Series |
RoHS: | Unknown |
Capacitance | 7200µF |
---|---|
Voltage Rating | 50V |
Product Range | 36DX Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Screw |
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, | element14 |
Aluminum Electrolytic Capacitor 7200Uf, 50V, +75, -10%, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a 36DX722G050AC2A?
Additional datasheets, footprints and schematics for 36DX722G050AC2A are listed on our Part Details page. You can also find images and similar parts to 36DX722G050AC2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36DX722G050AC2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36DX722G050AC2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36DX722G050AC2A fall under?
The 36DX722G050AC2A is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 36DX722G050AC2A when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36DX722G050AC2A you can contact the distributor directly for product support, shipping queries etc.
Is the 36DX722G050AC2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36DX722G050AC2A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 36DX722G050AC2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36DX722G050AC2A often in real-time on the comparison pages.
What if I can't find stock of 36DX722G050AC2A?
You can fill out our help required form which you can use to request a quote for 36DX722G050AC2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.