36D362G040AB2A Capacitors by Vishay Intertechnology

CAP, ALU ELEC, 3600UF, 40V, SCREW

Status: Unknown
Series: 36D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$164.37

Distributor Stock
Logo for Farnell
Farnell
from US$164.37
No stock
Buy Now
Logo for element14
element14
from US$231.35
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 3600µF
Voltage Rating 40V
Product Range 36D Series
Capacitance Tolerance +75%, -10%
Capacitor Terminals Screw
Lifetime @ Temperature 1000 hours @ 85°C
Polarity Polar
Diameter 35mm
RoHS Compliant Yes

Alternative Descriptions

66C7912 | element14
Cap, Alu Elec, 3600Uf, 40V, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36D362G040AB2A?

Additional datasheets, footprints and schematics for 36D362G040AB2A are listed on our Part Details page. You can also find images and similar parts to 36D362G040AB2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36D362G040AB2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36D362G040AB2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36D362G040AB2A fall under?

The 36D362G040AB2A is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 36D362G040AB2A when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36D362G040AB2A you can contact the distributor directly for product support, shipping queries etc.

Is the 36D362G040AB2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 36D362G040AB2A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 36D362G040AB2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36D362G040AB2A often in real-time on the comparison pages.

What if I can't find stock of 36D362G040AB2A?

You can fill out our help required form which you can use to request a quote for 36D362G040AB2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay