Status: | Unknown |
---|---|
Series: | 36D Series |
RoHS: | Unknown |
Product Range | 36D Series |
---|---|
Capacitance | 2700 F |
Capacitance Tolerance | +75% -10% |
Voltage Rating | 25V |
Diameter | 35mm |
ESR | - |
Height | 54mm |
Lead Spacing | 12.7mm |
No. of Pins | 2 |
Cap Aluminum 2700uF 25V -10% to 75% (36.9 X 57.2mm) Clamp Mount Can 1000 hr | Avnet America |
Aluminum Electrolytic Capacitor 2700Uf, 25V, +75, -10%, Screw | Newark Electronics |
Capacitor, 2700 uF, 450 WVDC, 30 VDC, +75%, -10%, AA, Screw Insert Terminal | Vishay Specialty Capacitors 36D272G025AA2A | RS Americas |
Where can I find additional details, specifications and documents for a 36D272G025AA2A?
Additional datasheets, footprints and schematics for 36D272G025AA2A are listed on our Part Details page. You can also find images and similar parts to 36D272G025AA2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36D272G025AA2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36D272G025AA2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36D272G025AA2A fall under?
The 36D272G025AA2A is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 36D272G025AA2A when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36D272G025AA2A you can contact the distributor directly for product support, shipping queries etc.
Is the 36D272G025AA2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36D272G025AA2A have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 36D272G025AA2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36D272G025AA2A often in real-time on the comparison pages.
What if I can't find stock of 36D272G025AA2A?
You can fill out our help required form which you can use to request a quote for 36D272G025AA2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.