Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.38
|
18
in stock
|
Buy Now |
Kit Contents | 1.5mm 2mm 2.5mm 3mm 4mm 5mm 6mm 8mm 10mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Longest Length | 231mm |
Material | Chrome-vanadium steel manganese-phosphated |
Shortest Length | 91mm |
L-key set in Classic holder Hexagonal ba | RS |
Where can I find additional details, specifications and documents for a 369H9B?
Additional datasheets, footprints and schematics for 369H9B are listed on our Part Details page. You can also find images and similar parts to 369H9B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 369H9B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 369H9B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 369H9B fall under?
The 369H9B is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 369H9B when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 369H9B you can contact the distributor directly for product support, shipping queries etc.
Is the 369H9B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 369H9B have stock available?
Authorised distributors including RS have stock available or on a lead time for 369H9B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 369H9B often in real-time on the comparison pages.
What if I can't find stock of 369H9B?
You can fill out our help required form which you can use to request a quote for 369H9B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.