Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm Hex Keys |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Longest Length | 184mm |
Material | Chrome-vanadium steel, chrome-plated |
Shortest Length | 9 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 369H7?
Additional datasheets, footprints and schematics for 369H7 are listed on our Part Details page. You can also find images and similar parts to 369H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 369H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 369H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 369H7 fall under?
The 369H7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key > Hex Key Sets.
Can I view similar or alternative parts?
You can view similar parts to 369H7 when available in the Hex Key Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 369H7 you can contact the distributor directly for product support, shipping queries etc.
Is the 369H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 369H7 have stock available?
There is no stock from authorised distributors for 369H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 369H7 often in real-time on the comparison pages.
What if I can't find stock of 369H7?
You can fill out our help required form which you can use to request a quote for 369H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.