369880-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 369880-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 369880-000
Series Information for 369880-000 - TE Connectivity
  • Status: Active
  • Aliases: 369880-000, 6-1198187-6
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD03W-2

Specifications

Marker Color:
White
Marker Size:
STD 03
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
.075 – .102in, 1.9 – 2.6mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
2

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD03W-2
Newark Electronics
STD03W-2
Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Asia
Cable Accessories Marker Polyoxymethylene White Bag
Conrad
; No. of markers: 30; Imprint: 2;