Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
369811-000,
1192771-6 |
No distributors results available
Feedthrough Type | 1-Sided |
---|---|
Material Code | 25 |
Material | Elastomer |
Nut Diameter (Across Flats) | 55mm, 2.17in |
Color | Olive Drab |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Feedthrough Material | Aluminum Alloy |
Modification | Locknut |
Recovered Inside Diameter (Max) | .66in, 16.8mm |
Expanded Inside Diameter (Min) | 45mm, 1.77in |
Feedthrough Inside Diameter (Max) | 40.2mm, 1.58in |
Body Diameter (Across Flats) | 67mm, 2.64in |
Thread Length | 20mm, .787in |
Mounting Hole Diameter | 50mm, 1.97in |
Molded Flange Length | 5.314in, 135mm |
Mounting Style | Bulkhead |
Screw & Hole Thread Size | M48 x 1.5 |
Adhesive Type | Epoxy |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Resistant To | Fluids |
Where can I find additional details, specifications and documents for a 369811-000?
Additional datasheets, footprints and schematics for 369811-000 are listed on our Part Details page. You can also find images and similar parts to 369811-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 369811-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 369811-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 369811-000 fall under?
The 369811-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 369811-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 369811-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 369811-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 369811-000 have stock available?
There is no stock from authorised distributors for 369811-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 369811-000 often in real-time on the comparison pages.
What if I can't find stock of 369811-000?
You can fill out our help required form which you can use to request a quote for 369811-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.