Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D03003-000,
AMPS-0-0036965-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
13,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
38,467
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
8,923
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,990
in stock
|
Buy Now | |
element14
from US$0.20
|
6,990
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,990
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
6,955
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.31
|
3,467
in stock
|
Buy Now | |
Boersig
from US$0.20
|
2,260
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
548
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
548
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
548
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Funnel Entry |
---|---|
Weight per Piece | 1.678g |
Color | Purple |
Plating Material | Tin |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 28.58mm, 1.125in |
Wire Size | 3248 – 13100CMA, 22 – 10AWG, .3 – 6mm² |
Wire Insulation Diameter (Max) | .312in, 7.92mm |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | VS-300V, 90°- C. |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Copper |
Barrel Type | Closed |
Insulated | Yes |
Serrated | Yes |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 194°F, 90°C |
SPLICE,CE 22-10 | Heilind Electronics |
CRIMP END WIRE CONNECTOR - PURPLE | RS |
Terminal, Closed End, 22-10Awg | Newark Electronics |
TERMINAL, CLOSED END, 22-10AWG | element14 |
Closed End Wire Splice Conn Purple Insulated Tin Plated 22 - 10 AWG | TE Connectivity 36965 | RS Americas |
22 - 10 AWG Purple Color PVC Insulated Closed End Barrel Splice | Future Electronics |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Splice Features: Serrated Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 36965 | Internal Number: 36965 | Alias Number: AMPS-0-0036965-0 | TE Connectivity | TE Store |
Terminals VINYL 22-10AWG 1.010 | Rapid Electronics |
TE Connectivity - AMP SPLICE,CE 22-10 | Distrelec |
Splice Terminal 10-22AWG 28.58mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Violet |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36965?
Additional datasheets, footprints and schematics for 36965 are listed on our Part Details page. You can also find images and similar parts to 36965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36965 fall under?
The 36965 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36965 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36965 you can contact the distributor directly for product support, shipping queries etc.
Is the 36965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36965 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 36965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36965 often in real-time on the comparison pages.
What if I can't find stock of 36965?
You can fill out our help required form which you can use to request a quote for 36965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.