36964 Connectors by Unknown

CLOSED END SPLICE WIRE 14AWG PURPLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.21
300
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
40,398
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.15
30,872
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.29
20,012
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.20
14,017
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
3,506
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.20
3,270
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.16
2,013
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
2,013
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.14
2,013
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.11
51
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for element14
element14
from US$106.74
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for Farnell
Farnell
from US$109.13
-
Buy Now

Specifications

Product Range -
Termination Crimp
Wire Size AWG Min 22AWG
Wire Size AWG Max 14AWG
Conductor Area CSA 2.62mm²
Insulator Colour Purple
Insulator Material PVC (Polyvinylchloride)
SVHC No SVHC (15-Jan-2018)


36964 Crimp Terminals / Solder Terminals & Splices by TE Connectivity

CLOSED END SPLICE WIRE, 14AWG, PURPLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Termination Crimp
Wire Size AWG Min 22AWG
Wire Size AWG Max 14AWG
Conductor Area CSA 2.62mm²
Insulator Colour Purple
Insulator Material PVC (Polyvinylchloride)
RoHS Compliant Yes

Alternative Descriptions

Conn. Crimp Terminal Splice Closed End 22-14 AWG Purple Vinyl | TE Connectivity 36964 | RS Americas
SPLICE,CE 22-14 | Boersig
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .187 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 36964 | Internal Number: 36964 | TE Connectivity | TE Store
SPLICE,CE 22-14 | Heilind Electronics
Closed End Splice Wire, 14Awg, Purple | Newark Electronics
Terminals CLOSED END SPLICE | Rapid Electronics
TE Connectivity - AMP SPLICE,CE 22-14 | Distrelec
Vinyl closed end splice,0.26-2.62sq.mm | RS
Splice Terminal 14-22AWG 21.21mm Tin Loose Piece | Avnet Abacus
SPLICE | Future Electronics
SPLICE CE 22-14 INSULATED | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36964?

Additional datasheets, footprints and schematics for 36964 are listed on our Part Details page. You can also find images and similar parts to 36964 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36964 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36964 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36964 fall under?

The 36964 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 36964 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36964 you can contact the distributor directly for product support, shipping queries etc.

Is the 36964 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36964 have stock available?

Authorised distributors including RS Americas, Boersig, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 36964.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36964 often in real-time on the comparison pages.

What if I can't find stock of 36964?

You can fill out our help required form which you can use to request a quote for 36964 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay