Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.81
|
No stock
|
Buy Now | |
Heilind Electronics
from US$14.67
|
758
in stock
|
Buy Now | |
Rapid Electronics
from US$26.65
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
280
in stock
|
Buy Now | |
Distrelec
from US$15.62
|
280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.67
|
190
in stock
|
Buy Now | |
Conrad
from US$10.20
|
66
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$12.88
|
-
|
Buy Now | |
Avnet America
from US$11.60
|
-
|
Buy Now | |
Boersig
from US$15.72
|
-
|
Buy Now | |
TE Store
from US$18.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | .251g |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Wire Size | 0000AWG, 125mm², 190000 – 231100CMA |
Barrel Inside Diameter | 16.13mm, .635in |
Outside Diameter | 22.07mm, .869in |
Overall Length | 1.484in, 37.69mm |
Material Thickness | 2.67mm, .105in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | No |
Wire/Cable Type | Copper |
Insulated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Support Style | Non - Insulation Support |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS BUTT 4/0 | Heilind Electronics |
Terminals SPLICE SOLIS BUTT 4/ | Rapid Electronics |
TE Connectivity - AMP SPLICE,SOLIS BUTT 4/0 | Distrelec |
Splice,solis Butt 4/0 Rohs Compliant: Yes |Amp Te Connectivity 36960 | Newark Electronics |
Splice Terminal (4/0)AWG 37.69mm 22.07mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,SOLIS BUTT 4/0 Splice Type: Butt Splice Wire Size: 4/0 AWG Wire Size: 125 mm² Sealable: No Splice Features: Sight Hole Butt Splice 4/0 AWG 125 mm² | Electrical Wire Splice | Part Number: 36960 | Internal Number: 36960 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 36960?
Additional datasheets, footprints and schematics for 36960 are listed on our Part Details page. You can also find images and similar parts to 36960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36960 fall under?
The 36960 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36960 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36960 you can contact the distributor directly for product support, shipping queries etc.
Is the 36960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36960 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 36960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36960 often in real-time on the comparison pages.
What if I can't find stock of 36960?
You can fill out our help required form which you can use to request a quote for 36960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.