Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.40
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$17.53
|
20
in stock
|
Buy Now | |
Distrelec
from US$12.02
|
20
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
6
in stock
|
Buy Now | |
Avnet America
from US$12.01
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$12.02
|
-
|
Buy Now | |
TE Store
from US$19.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Weight per Piece | .219g |
Splice Material | Copper |
Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 80 – 95mm², 000AWG, 150500 – 190000CMA |
Barrel Inside Diameter | 14.35mm, .565in |
Material Thickness | 2.39mm, .094in |
Outside Diameter | 19.69mm, .775in |
Overall Length | 1.48in, 37.6mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | No |
Operating Temperature Range | 170°C, 338°F |
Sight hole butt splice,SOLISTRAND,3/0AWG | RS |
TE Connectivity - AMP SPLICE,SOLIS BUTT 3/0 | Distrelec |
Splice Terminal (3/0)AWG 37.59mm 19.69mm Tin Loose Piece | Avnet America |
Insulator Colour:- | Newark Electronics |
Special Order: SPLICE,SOLIS BUTT 3/0 Splice Type: Butt Splice Wire Size: 3/0 AWG Wire Size: 80 – 95 mm² Sealable: No Splice Features: Sight Hole Butt Splice 3/0 AWG 80 – 95 mm² | Electrical Wire Splice | Part Number: 36959 | Internal Number: 36959 | TE Connectivity | TE Store |
SPLICE,SOLIS BUTT 3-0 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 36959?
Additional datasheets, footprints and schematics for 36959 are listed on our Part Details page. You can also find images and similar parts to 36959 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36959 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36959 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36959 fall under?
The 36959 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36959 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36959 you can contact the distributor directly for product support, shipping queries etc.
Is the 36959 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36959 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 36959.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36959 often in real-time on the comparison pages.
What if I can't find stock of 36959?
You can fill out our help required form which you can use to request a quote for 36959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.