Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.80
|
No stock
|
Buy Now | |
Rapid Electronics
from US$44.49
|
100
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$11.19
|
-
|
Buy Now | |
Avnet America
from US$10.07
|
-
|
Buy Now | |
element14
from US$9.64
|
-
|
Buy Now | |
TE Store
from US$13.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Weight per Piece | .182g |
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Overall Length | 1.437in, 36.5mm |
Wire Size | 119500 – 150500CMA, 67 – 70mm², 00AWG |
Material Thickness | 2.11mm, .083in |
Outside Diameter | 19.69mm, .775in |
Barrel Inside Diameter | 12.8mm, .504in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
Terminal, Butt Splice, 2/0Awg, Uninsul | Newark Electronics |
Splice Terminal (2/0)AWG 36.5mm 17.6mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,SOLIS BUTT 2/0 Splice Type: Butt Splice Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Sealable: No Splice Features: Sight Hole Butt Splice 2/0 AWG 67 – 70 mm² | Electrical Wire Splice | Part Number: 36958 | Internal Number: 36958 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | - |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 36958?
Additional datasheets, footprints and schematics for 36958 are listed on our Part Details page. You can also find images and similar parts to 36958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36958 fall under?
The 36958 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36958 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36958 you can contact the distributor directly for product support, shipping queries etc.
Is the 36958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36958 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 36958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36958 often in real-time on the comparison pages.
What if I can't find stock of 36958?
You can fill out our help required form which you can use to request a quote for 36958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.