Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.13
|
25
in stock
|
Buy Now | |
TE Store
from US$0.71
|
21,484
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
9,187
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
9,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
9,187
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
9,187
in stock
|
Buy Now | |
Conrad
from US$31.03
|
14
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .637g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .77in, 19.558mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | Slotted Ring-001 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M4, #8 |
Terminal Features | Slotted |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PIDG SLTD 22-16COMM 22-18MIL 8 Ring Terminal Product Type: Slotted Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Slotted Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Slotted Ring Tongue Terminal | Part Number: 36954 | Internal Number: 36954 | TE Connectivity | TE Store |
Pidg Sltd 22-16Comm 22-18Mil 8 |Amp Te Connectivity 36954 | Newark Electronics |
TE Connectivity - AMP PIDG SLTD 22-16COMM 22-18MIL 8 | Distrelec |
PIDG Ring Tongue Terminal 16-22AWG 19.56mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Ball End Hex L-Key 5/32 Long Arm | Wiha Tools 36954 | RS Americas |
Where can I find additional details, specifications and documents for a 36954?
Additional datasheets, footprints and schematics for 36954 are listed on our Part Details page. You can also find images and similar parts to 36954 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36954 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36954 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36954 fall under?
The 36954 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36954 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36954 you can contact the distributor directly for product support, shipping queries etc.
Is the 36954 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36954 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 36954.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36954 often in real-time on the comparison pages.
What if I can't find stock of 36954?
You can fill out our help required form which you can use to request a quote for 36954 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.