Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .423g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Overall Length | 13.89mm, .55in |
Stud Diameter | .171in, 4.34mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | Slotted Ring-002 |
Terminal Features | Slotted |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Budg Sltd 22-16Comm 22-18Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 36953 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Budg Sltd 22-16Comm 22-18Mil 8 | TE Connectivity 36953 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36953?
Additional datasheets, footprints and schematics for 36953 are listed on our Part Details page. You can also find images and similar parts to 36953 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36953 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36953 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36953 fall under?
The 36953 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36953 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36953 you can contact the distributor directly for product support, shipping queries etc.
Is the 36953 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36953 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 36953.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36953 often in real-time on the comparison pages.
What if I can't find stock of 36953?
You can fill out our help required form which you can use to request a quote for 36953 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.