Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Weight per Piece | 45.429g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Stud Diameter | 16.66mm, .656in |
Overall Length | 2.21in, 56.03mm |
Barrel Inside Diameter | 16.13mm, .635in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | M16, 5/8 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Shape Description | RING-051 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals N/I-Ring 4/0Awg #5/8 M16+ |Amp Te Connectivity 36935 | Newark Electronics |
TERMINAL,SOLIS R 4/0 5/8 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36935?
Additional datasheets, footprints and schematics for 36935 are listed on our Part Details page. You can also find images and similar parts to 36935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36935 fall under?
The 36935 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36935 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36935 you can contact the distributor directly for product support, shipping queries etc.
Is the 36935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36935 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 36935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36935 often in real-time on the comparison pages.
What if I can't find stock of 36935?
You can fill out our help required form which you can use to request a quote for 36935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.