Prices starting from US$5.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.18 |
No stock
|
Buy Now | |
Heilind Electronics | US$8.42 |
1,917
|
Buy Now | |
Heilind Electronics Asia | US$8.42 |
437
|
Buy Now | |
Future Electronics | US$6.47 |
250
|
Buy Now | |
TE Store | US$11.34 |
39
|
Buy Now | |
Rapid Electronics | US$11.25 |
12
|
Buy Now | |
Newark Electronics | US$7.74 |
-
|
Buy Now | |
Avnet America | US$6.58 |
-
|
Buy Now | |
RS Americas | US$6.22 |
-
|
Buy Now | |
element14 | US$6.31 |
-
|
Buy Now | |
Boersig | US$5.73 |
-
|
Buy Now | |
TTI Europe | US$5.43 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 51.493g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Barrel Inside Diameter | 16.13mm, .635in |
Overall Length | 56.03mm, 2.21in |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | .102in, 2.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Stud Size | M12, 1/2 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
BODY SOLIS RING 4/0 1/2 | Heilind Electronics |
CONN RING CIRC 4/0AWG #1/2 CRIMP | Future Electronics |
BODY SOLIS RING 4/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 96.3 – 117 mm² Wire Size: 190000 – 231100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 4/0 AWG 96.3 – 117 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 36934 | Internal Number: 36934 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 4/0 Awg, Uninsul | Newark Electronics |
Ring Tongue Terminal (4/0)AWG 56.03mm 29.21mm Tin Loose Piece | Avnet America |
Connector RING 4/0 AWG #1/2 SOLIS | TE Connectivity 36934 | RS Americas |
BODY SOLIS RING 4/0 1/2 | Boersig |
BODY SOLIS RING4-0 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 117mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36934?
Additional datasheets, footprints and schematics for 36934 are listed on our Part Details page. You can also find images and similar parts to 36934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36934 fall under?
The 36934 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36934 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36934 you can contact the distributor directly for product support, shipping queries etc.
Is the 36934 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36934 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 36934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36934 often in real-time on the comparison pages.
What if I can't find stock of 36934?
You can fill out our help required form which you can use to request a quote for 36934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.